Vishay Precision Group Surface Mount Thin Film Resistor, Pltt Series, 250 Ohm, 150 Mw, 0.02%, 75 V Rohs Compliant Vishay PLTT0603Z2500QGTS

Description
Surface Mount Thin Film Resistor, PLTT Series, 250 ohm, 150 mW, - 0.02%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PLTT Series, 250 ohm, 150 mW, - 0.02%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Pltt Series, 250 Ohm, 150 Mw, 0.02%, 75 V Rohs Compliant Vishay - 53X3447 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pltt Series, 250 Ohm, 150 Mw, 0.02%, 75 V Rohs Compliant Vishay
53X3447
Surface Mount Thin Film Resistor, Pltt Series, 250 Ohm, 150 Mw, 0.02%, 75 V Rohs Compliant Vishay 53X3447
Surface Mount Thin Film Resistor, PLTT Series, 250 ohm, 150 mW, - 0.02%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PLTT Series, 250 ohm, 150 mW, - 0.02%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53X3447
Product Name Surface Mount Thin Film Resistor, Pltt Series, 250 Ohm, 150 Mw, 0.02%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details