The Surface Mount Thin Film Resistor, PLTT Series, features a resistance value of 15 kΩ, a power rating of 150 mW, and a tolerance of ±0.02%. It operates within a temperature range of -55 °C to +215 °C and has a temperature coefficient of resistance (TCR) of ±5 ppm/°C. The resistor is designed for high stability and low noise, with a voltage coefficient of less than 0.1 ppm/V. It is compliant with RoHS standards and is suitable for automotive applications as it meets AEC-Q200 qualifications. The device is constructed with a passivated nichrome resistive film and has gold terminations. The maximum working voltage is 75 V, making it suitable for various precision applications requiring reliable performance under varying environmental conditions.
Surface Mount Thin Film Resistor, PLTT Series, 15 kohm, 150 mW, - 0.02%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 53X3443 |
| Product Name | Surface Mount Thin Film Resistor, Pltt Series, 15 Kohm, 150 Mw, 0.02%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor |