Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLTT0603Z1502QGT5

Description
15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1076-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1076-1-ND
Chip Resistor - Surface Mount 764-1076-1-ND
15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1076-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1076-6-ND
Chip Resistor - Surface Mount 764-1076-6-ND
15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1076-2-ND
Chip Resistor - Surface Mount 764-1076-2-ND
15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

15 kOhms ±0.02% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1336939-PLTT0603Z1502QGT5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1336939-PLTT0603Z1502QGT5
Resistors - Chip Resistor - Surface Mount 1336939-PLTT0603Z1502QGT5
Win Source Part Number: 1336939-PLTT0603Z150 2QGT5 Category: Resistors - Chip Resistor - Surface Mount Series: PLTT Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.02% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 215°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1336939-PLTT0603Z1502QGT5
Category: Resistors - Chip Resistor - Surface Mount
Series: PLTT
Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.02%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 215°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 764-1076-1-ND 1336939-PLTT0603Z1502QGT5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details