Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLT1206Z5000AST5

Description
500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PLT1206-500ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT1206-500ACT-ND
Chip Resistor - Surface Mount PLT1206-500ACT-ND
500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT1206-500ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT1206-500ATR-ND
Chip Resistor - Surface Mount PLT1206-500ATR-ND
500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT1206-500ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT1206-500ADKR-ND
Chip Resistor - Surface Mount PLT1206-500ADKR-ND
500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PLT1206Z5000AST5
889986-PLT1206Z5000AST5
Chip Resistor - Surface Mount - PLT1206Z5000AST5 889986-PLT1206Z5000AST5
Manufacturer: Vishay Win Source Part Number: 889986-PLT1206Z5000A ST5 Series: PLT Operating Temperature Range: -55°C ~ 125°C Features: 500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: PLT1206-500ADKR, PLT1206-500ACT, PLT1206-500ATR

Manufacturer: Vishay
Win Source Part Number: 889986-PLT1206Z5000AST5
Series: PLT
Operating Temperature Range: -55°C ~ 125°C
Features: 500 Ohms ±0.05% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PLT1206-500ADKR, PLT1206-500ACT, PLT1206-500ATR

Buy Now Datasheet
SMD 500 OHM 0.4W Resistor - 52-PLT1206Z5000AST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 OHM 0.4W Resistor
52-PLT1206Z5000AST5
SMD 500 OHM 0.4W Resistor 52-PLT1206Z5000AST5
RES SMD 500 OHM 0.05% 0.4W 1206 Product overview: PLT1206Z5000AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT1206Z5000AST5 can be used for catalog matching and distributor lookup.

RES SMD 500 OHM 0.05% 0.4W 1206 Product overview: PLT1206Z5000AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT1206Z5000AST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PLT1206Z5000AST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PLT1206Z5000AST5
Resistors - Chip Resistor - Surface Mount PLT1206Z5000AST5
RES SMD 500 OHM 0.05% 0.4W 1206

RES SMD 500 OHM 0.05% 0.4W 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PLT1206-500ACT-ND 889986-PLT1206Z5000AST5 52-PLT1206Z5000AST5 PLT1206Z5000AST5
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PLT1206Z5000AST5 SMD 500 OHM 0.4W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details