Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLT1206Z4481LBTS

Description
4.48 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
4.48 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PLT1206Z4481LBTS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT1206Z4481LBTS-ND
Chip Resistor - Surface Mount PLT1206Z4481LBTS-ND
4.48 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

4.48 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PLT1206Z4481LBTS-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details