Vishay Intertechnology, Inc. 250mW 100V Resistor PLT0805Z5001AST5

Description
0805 5kR 0.05% Thin Film Chip Resistor, 250mW, 100V Product overview: PLT0805Z5001AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z5001AST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 5kR 0.05% Thin Film Chip Resistor, 250mW, 100V Product overview: PLT0805Z5001AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z5001AST5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mW 100V Resistor - 52-PLT0805Z5001AST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250mW 100V Resistor
52-PLT0805Z5001AST5
250mW 100V Resistor 52-PLT0805Z5001AST5
0805 5kR 0.05% Thin Film Chip Resistor, 250mW, 100V Product overview: PLT0805Z5001AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z5001AST5 can be used for catalog matching and distributor lookup.

0805 5kR 0.05% Thin Film Chip Resistor, 250mW, 100V Product overview: PLT0805Z5001AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z5001AST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PLT0805-5.0KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-5.0KADKR-ND
Chip Resistor - Surface Mount PLT0805-5.0KADKR-ND
5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0805-5.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-5.0KACT-ND
Chip Resistor - Surface Mount PLT0805-5.0KACT-ND
5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0805-5.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-5.0KATR-ND
Chip Resistor - Surface Mount PLT0805-5.0KATR-ND
5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

5 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106153-PLT0805Z5001AST5
Resistors - Chip Resistor - Surface Mount 1106153-PLT0805Z5001AST5
Win Source Part Number: 1106153-PLT0805Z5001 AST5 Category: Resistors>Chip Resistor - Surface Mount Series: PLT Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.05% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Alternative Parts (Cross-Reference): PNM0805E5001BST5; ERA-6ARW472V; ERA6ARW512V; TNPU08054K99BZEN00; RP73PF2A4K75BTDF; PAT0805E4701BST1PLT0 805Z5001AST5.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: PLT0805-5.0KATR,PLT0 805-5.0KACT,PLT0805- 5.0KADKR

Win Source Part Number: 1106153-PLT0805Z5001AST5
Category: Resistors>Chip Resistor - Surface Mount
Series: PLT
Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.05%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Alternative Parts (Cross-Reference): PNM0805E5001BST5; ERA-6ARW472V; ERA6ARW512V; TNPU08054K99BZEN00; RP73PF2A4K75BTDF; PAT0805E4701BST1PLT0805Z5001AST5.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: PLT0805-5.0KATR,PLT0805-5.0KACT,PLT0805-5.0KADKR

Buy Now Datasheet
Res, 5K, 0.05%, 0.25W, 0805 Rohs Compliant Vishay - 14AJ2485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.05%, 0.25W, 0805 Rohs Compliant Vishay
14AJ2485
Res, 5K, 0.05%, 0.25W, 0805 Rohs Compliant Vishay 14AJ2485
RES, 5K, 0.05%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 5K, 0.05%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PLT0805Z5001AST5 PLT0805-5.0KADKR-ND 1106153-PLT0805Z5001AST5 14AJ2485
Product Name 250mW 100V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 5K, 0.05%, 0.25W, 0805 Rohs Compliant Vishay
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details