Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLT0805Z5000AST5

Description
500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PLT0805-500ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-500ATR-ND
Chip Resistor - Surface Mount PLT0805-500ATR-ND
500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0805-500ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-500ACT-ND
Chip Resistor - Surface Mount PLT0805-500ACT-ND
500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0805-500ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-500ADKR-ND
Chip Resistor - Surface Mount PLT0805-500ADKR-ND
500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

500 Ohms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
SMD 500 Ohm 0.25W Resistor - 52-PLT0805Z5000AST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 Ohm 0.25W Resistor
52-PLT0805Z5000AST5
SMD 500 Ohm 0.25W Resistor 52-PLT0805Z5000AST5
0805 Thin Film Resistor 500 Ohm 0.05% 0.25W SMD Product overview: PLT0805Z5000AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z5000AST5 can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor 500 Ohm 0.05% 0.25W SMD Product overview: PLT0805Z5000AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z5000AST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1211926-PLT0805Z5000AST5
Resistors - Chip Resistor - Surface Mount 1211926-PLT0805Z5000AST5
Win Source Part Number: 1211926-PLT0805Z5000 AST5 Category: Resistors>Chip Resistor - Surface Mount Series: PLT Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.05% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 500 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Alternative Parts (Cross-Reference): PLT0805Z5000AST5.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: PLT0805-500ATR,PLT08 05-500ACT,PLT0805-50 0ADKR

Win Source Part Number: 1211926-PLT0805Z5000AST5
Category: Resistors>Chip Resistor - Surface Mount
Series: PLT
Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.05%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 500 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Alternative Parts (Cross-Reference): PLT0805Z5000AST5.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: PLT0805-500ATR,PLT0805-500ACT,PLT0805-500ADKR

Buy Now Datasheet
Res, 500R, 0.05%, 0.25W, 0805 Rohs Compliant Vishay - 14AJ2484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 0.05%, 0.25W, 0805 Rohs Compliant Vishay
14AJ2484
Res, 500R, 0.05%, 0.25W, 0805 Rohs Compliant Vishay 14AJ2484
RES, 500R, 0.05%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 500R, 0.05%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PLT0805Z5000AST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PLT0805Z5000AST5
Resistors - Chip Resistor - Surface Mount PLT0805Z5000AST5
RES SMD 500 OHM 0.05% 1/4W 0805

RES SMD 500 OHM 0.05% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - PLT0805Z5000AST5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PLT0805Z5000AST5
Chip Resistor - Surface Mount PLT0805Z5000AST5
RES SMD 500 OHM 0.05% 1/4W 0805

RES SMD 500 OHM 0.05% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number PLT0805-500ATR-ND 52-PLT0805Z5000AST5 1211926-PLT0805Z5000AST5 14AJ2484 PLT0805Z5000AST5 PLT0805Z5000AST5
Product Name Chip Resistor - Surface Mount SMD 500 Ohm 0.25W Resistor Resistors - Chip Resistor - Surface Mount Res, 500R, 0.05%, 0.25W, 0805 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details