Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLT0805Z1001AST5

Description
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PLT0805-1.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-1.0KACT-ND
Chip Resistor - Surface Mount PLT0805-1.0KACT-ND
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0805-1.0KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-1.0KADKR-ND
Chip Resistor - Surface Mount PLT0805-1.0KADKR-ND
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0805-1.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0805-1.0KATR-ND
Chip Resistor - Surface Mount PLT0805-1.0KATR-ND
1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

1 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1015220-PLT0805Z1001AST5
Resistors - Chip Resistor - Surface Mount 1015220-PLT0805Z1001AST5
Win Source Part Number: 1015220-PLT0805Z1001 AST5 Category: Resistors>Chip Resistor - Surface Mount Series: PLT Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Height - Seated (Max): 0.033" (0.84mm) Standard Package: 500 Tolerance: ±0.05% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: PLT0805-1.0KADKR,PLT 0805-1.0KATR,PLT0805 -1.0KACT

Win Source Part Number: 1015220-PLT0805Z1001AST5
Category: Resistors>Chip Resistor - Surface Mount
Series: PLT
Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.05%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: PLT0805-1.0KADKR,PLT0805-1.0KATR,PLT0805-1.0KACT

Buy Now Datasheet
SMD 0.25W Resistor - 52-PLT0805Z1001AST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-PLT0805Z1001AST5
SMD 0.25W Resistor 52-PLT0805Z1001AST5
0805 Thin Film Chip Resistor 1K Ohm 0.05% 0.25W SMD Product overview: PLT0805Z1001AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z1001AST5 can be used for catalog matching and distributor lookup.

0805 Thin Film Chip Resistor 1K Ohm 0.05% 0.25W SMD Product overview: PLT0805Z1001AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0805Z1001AST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 1K OHM 0.05% 1/4W 0805 - 881-PLT0805Z1001AST5 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 0.05% 1/4W 0805
881-PLT0805Z1001AST5
RES SMD 1K OHM 0.05% 1/4W 0805 881-PLT0805Z1001AST5
RES SMD 1K OHM 0.05% 1/4W 0805

RES SMD 1K OHM 0.05% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PLT0805-1.0KACT-ND 1015220-PLT0805Z1001AST5 52-PLT0805Z1001AST5 881-PLT0805Z1001AST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.25W Resistor RES SMD 1K OHM 0.05% 1/4W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details