500R 0.05% 0603 SMD Thin Film Chip Resistor Product overview: PLT0603Z5000AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0603Z5000AST5 can be used for catalog matching and distributor lookup.
500 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
500 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
500 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Win Source Part Number: 1341361-PLT0603Z5000
Category: Resistors - Chip Resistor - Surface Mount
Series: PLT
Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 500
Tolerance: ±0.05%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 500 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
RES SMD 500 OHM 0.05% 0.15W 0603
RES, 500R, 0.05%, 0.15W, 0603 ROHS COMPLIANT: YES
RES SMD 500 OHM 0.05% 0.15W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-PLT0603Z5000AST5 | PLT0603-500ACT-ND | 1341361-PLT0603Z5000AST5 | PLT0603Z5000AST5 | 14AJ2483 | PLT0603Z5000AST5 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 500R, 0.05%, 0.15W, 0603 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | 500 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % | |
| Operating DC Voltage | 75 volts | |||||
| Operating AC Voltage | 75 volts | |||||
| Standards and Certifications | RoHS | RoHS |