Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PLT0603Z2500AST5

Description
250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PLT0603-250ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0603-250ATR-ND
Chip Resistor - Surface Mount PLT0603-250ATR-ND
250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0603-250ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0603-250ACT-ND
Chip Resistor - Surface Mount PLT0603-250ACT-ND
250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PLT0603-250ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PLT0603-250ADKR-ND
Chip Resistor - Surface Mount PLT0603-250ADKR-ND
250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

250 Ohms ±0.05% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1209292-PLT0603Z2500AST5
Resistors - Chip Resistor - Surface Mount 1209292-PLT0603Z2500AST5
Win Source Part Number: 1209292-PLT0603Z2500 AST5 Category: Resistors>Chip Resistor - Surface Mount Series: PLT Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety Package: Tape & Reel Height - Seated (Max): 0.020" (0.51mm) Standard Package: 500 Tolerance: ±0.05% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 250 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Alternative Parts (Cross-Reference): PLT0603Z2500AST5.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Other Names: PLT0603-250ADKR,PLT0 603-250ATR,PLT0603-2 50ACT

Win Source Part Number: 1209292-PLT0603Z2500AST5
Category: Resistors>Chip Resistor - Surface Mount
Series: PLT
Features: Anti-Corrosive, Flame Proof, Moisture Resistant, Safety
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 500
Tolerance: ±0.05%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 250 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Alternative Parts (Cross-Reference): PLT0603Z2500AST5.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: PLT0603-250ADKR,PLT0603-250ATR,PLT0603-250ACT

Buy Now Datasheet
SMD 250 Ohm 0.15W Resistor - 52-PLT0603Z2500AST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250 Ohm 0.15W Resistor
52-PLT0603Z2500AST5
SMD 250 Ohm 0.15W Resistor 52-PLT0603Z2500AST5
Res Thin Film 0603 250 Ohm 0.05% 0.15W ±5ppm/°C Pad SMD T/R Product overview: PLT0603Z2500AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0603Z2500AST5 can be used for catalog matching and distributor lookup.

Res Thin Film 0603 250 Ohm 0.05% 0.15W ±5ppm/°C Pad SMD T/R Product overview: PLT0603Z2500AST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PLT0603Z2500AST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PLT0603Z2500AST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PLT0603Z2500AST5
Resistors - Chip Resistor - Surface Mount PLT0603Z2500AST5
RES SMD 250 OHM 0.05% 0.15W 0603

RES SMD 250 OHM 0.05% 0.15W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PLT0603-250ATR-ND 1209292-PLT0603Z2500AST5 52-PLT0603Z2500AST5 PLT0603Z2500AST5
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 250 Ohm 0.15W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567475 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details