Vishay Precision Group Chip Resistor - Surface Mount PHT2010Y3004BGT

Description
3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTH-3.0MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-3.0MCT-ND
Chip Resistor - Surface Mount PHTH-3.0MCT-ND
3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTH-3.0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-3.0MDKR-ND
Chip Resistor - Surface Mount PHTH-3.0MDKR-ND
3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTH-3.0MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-3.0MTR-ND
Chip Resistor - Surface Mount PHTH-3.0MTR-ND
3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

3 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 3M, 0.1%, 0.1W, 2010; Resistance Vishay - 90R9685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3M, 0.1%, 0.1W, 2010; Resistance Vishay
90R9685
Res, Thin Film, 3M, 0.1%, 0.1W, 2010; Resistance Vishay 90R9685
RES, THIN FILM, 3M, 0.1%, 0.1W, 2010; Resistance:3Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:300V RoHS Compliant: Yes

RES, THIN FILM, 3M, 0.1%, 0.1W, 2010; Resistance:3Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 3Mohm, 100Mw, 0.1%; Resistance Vishay - 90R9686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3Mohm, 100Mw, 0.1%; Resistance Vishay
90R9686
Resistor, Thin Film, 3Mohm, 100Mw, 0.1%; Resistance Vishay 90R9686
RESISTOR, THIN FILM, 3MOHM, 100mW, 0.1%; Resistance:3Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THIN FILM, 3MOHM, 100mW, 0.1%; Resistance:3Mohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTH-3.0MCT-ND 90R9685 90R9686
Product Name Chip Resistor - Surface Mount Res, Thin Film, 3M, 0.1%, 0.1W, 2010; Resistance Vishay Resistor, Thin Film, 3Mohm, 100Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details