Vishay Precision Group Chip Resistor - Surface Mount PHT2010Y1003BGT

Description
100 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTH-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-100KTR-ND
Chip Resistor - Surface Mount PHTH-100KTR-ND
100 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Vishay - 90R9684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Vishay
90R9684
Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Vishay 90R9684
RESISTOR, THIN FILM, 100KOHM, 100mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM, 100mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 100K, 0.1%, 0.1W, 2010; Resistance Vishay - 90R9683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.1W, 2010; Resistance Vishay
90R9683
Res, Thin Film, 100K, 0.1%, 0.1W, 2010; Resistance Vishay 90R9683
RES, THIN FILM, 100K, 0.1%, 0.1W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.1W, 2010; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTH-100KTR-ND 90R9684
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 100Kohm, 100Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details