Vishay Precision Group Chip Resistor - Surface Mount PHT2010Y1001BGT

Description
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTH-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-1.0KTR-ND
Chip Resistor - Surface Mount PHTH-1.0KTR-ND
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTH-1.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-1.0KCT-ND
Chip Resistor - Surface Mount PHTH-1.0KCT-ND
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTH-1.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-1.0KDKR-ND
Chip Resistor - Surface Mount PHTH-1.0KDKR-ND
1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 90R9680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
90R9680
Resistor, Thin Film, 1Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 90R9680
RESISTOR, THIN FILM, 1KOHM, 100mW, 0.1%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1KOHM, 100mW, 0.1%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 1K, 0.1%, 0.1W, 2010; Resistance Vishay - 90R9679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.1W, 2010; Resistance Vishay
90R9679
Res, Thin Film, 1K, 0.1%, 0.1W, 2010; Resistance Vishay 90R9679
RES, THIN FILM, 1K, 0.1%, 0.1W, 2010; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:300V RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.1W, 2010; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTH-1.0KTR-ND 90R9680 90R9679
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay Res, Thin Film, 1K, 0.1%, 0.1W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details