Vishay Precision Group Chip Resistor - Surface Mount PHT1206Y1004BGT

Description
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTF-1.0MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTF-1.0MTR-ND
Chip Resistor - Surface Mount PHTF-1.0MTR-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1Mohm, 33Mw, 0.1%, Full Reel; Resistance Vishay - 90R9674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1Mohm, 33Mw, 0.1%, Full Reel; Resistance Vishay
90R9674
Resistor, Thin Film, 1Mohm, 33Mw, 0.1%, Full Reel; Resistance Vishay 90R9674
RESISTOR, THIN FILM, 1MOHM, 33mW, 0.1%, FULL REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1MOHM, 33mW, 0.1%, FULL REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 1M, 0.1%, 0.033W, 1206; Resistance Vishay - 90R9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.033W, 1206; Resistance Vishay
90R9673
Res, Thin Film, 1M, 0.1%, 0.033W, 1206; Resistance Vishay 90R9673
RES, THIN FILM, 1M, 0.1%, 0.033W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.033W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTF-1.0MTR-ND 90R9674 90R9673
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1Mohm, 33Mw, 0.1%, Full Reel; Resistance Vishay Res, Thin Film, 1M, 0.1%, 0.033W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details