Vishay Precision Group Chip Resistor - Surface Mount PHT1206Y1002BGT

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTF-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTF-10KTR-ND
Chip Resistor - Surface Mount PHTF-10KTR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTF-10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTF-10KDKR-ND
Chip Resistor - Surface Mount PHTF-10KDKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTF-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTF-10KCT-ND
Chip Resistor - Surface Mount PHTF-10KCT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10Kohm, 33Mw, 0.1%, Full Reel; Resistance Vishay - 90R9670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 33Mw, 0.1%, Full Reel; Resistance Vishay
90R9670
Resistor, Thin Film, 10Kohm, 33Mw, 0.1%, Full Reel; Resistance Vishay 90R9670
RESISTOR, THIN FILM, 10KOHM, 33mW, 0.1%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 33mW, 0.1%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.033W, 1206; Resistance Vishay - 90R9669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.033W, 1206; Resistance Vishay
90R9669
Res, Thin Film, 10K, 0.1%, 0.033W, 1206; Resistance Vishay 90R9669
RES, THIN FILM, 10K, 0.1%, 0.033W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.033W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTF-10KTR-ND 90R9670
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 10Kohm, 33Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details