Vishay Precision Group Chip Resistor - Surface Mount PHT1206E10R0DGT

Description
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTE-10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTE-10TR-ND
Chip Resistor - Surface Mount PHTE-10TR-ND
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, 1206, 10 Ohm, 33Mw, 0.5%; Resistance Vishay - 73T1125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1206, 10 Ohm, 33Mw, 0.5%; Resistance Vishay
73T1125
Resistor, 1206, 10 Ohm, 33Mw, 0.5%; Resistance Vishay 73T1125
RESISTOR, 1206, 10 OHM, 33mW, 0.5%; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, 1206, 10 OHM, 33mW, 0.5%; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10R, 0.5%, 0.033W, 1206; Resistance Vishay - 78T6287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.5%, 0.033W, 1206; Resistance Vishay
78T6287
Res, Thin Film, 10R, 0.5%, 0.033W, 1206; Resistance Vishay 78T6287
RES, THIN FILM, 10R, 0.5%, 0.033W, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.5%, 0.033W, 1206; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTE-10TR-ND 73T1125 78T6287
Product Name Chip Resistor - Surface Mount Resistor, 1206, 10 Ohm, 33Mw, 0.5%; Resistance Vishay Res, Thin Film, 10R, 0.5%, 0.033W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details