Vishay Precision Group Resistor, Thin Film, 10 Ohm, 33Mw, 0.1%, Full Reel; Resistance Vishay PHT1206E10R0BGT

Description
RESISTOR, THIN FILM, 10 OHM, 33mW, 0.1%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 10 OHM, 33mW, 0.1%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 10 Ohm, 33Mw, 0.1%, Full Reel; Resistance Vishay - 90R9664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 33Mw, 0.1%, Full Reel; Resistance Vishay
90R9664
Resistor, Thin Film, 10 Ohm, 33Mw, 0.1%, Full Reel; Resistance Vishay 90R9664
RESISTOR, THIN FILM, 10 OHM, 33mW, 0.1%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 33mW, 0.1%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 10 Ohm, 33Mw, 0.1%; Resistance Vishay - 90R9663 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10 Ohm, 33Mw, 0.1%; Resistance Vishay
90R9663
Thin Film Resistor, 10 Ohm, 33Mw, 0.1%; Resistance Vishay 90R9663
THIN FILM RESISTOR, 10 OHM, 33mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

THIN FILM RESISTOR, 10 OHM, 33mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90R9664 90R9663
Product Name Resistor, Thin Film, 10 Ohm, 33Mw, 0.1%, Full Reel; Resistance Vishay Thin Film Resistor, 10 Ohm, 33Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details