Vishay Precision Group Chip Resistor - Surface Mount PHT0805Y1003BGT

Description
100 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTD-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTD-100KTR-ND
Chip Resistor - Surface Mount PHTD-100KTR-ND
100 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 100K, 0.1%, 0.02W, 0805; Resistance Vishay - 90R9658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.02W, 0805; Resistance Vishay
90R9658
Res, Thin Film, 100K, 0.1%, 0.02W, 0805; Resistance Vishay 90R9658
RES, THIN FILM, 100K, 0.1%, 0.02W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.02W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 100Kohm, 20Mw, 0.1%; Resistance Vishay - 90R9659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm, 20Mw, 0.1%; Resistance Vishay
90R9659
Resistor, Thin Film, 100Kohm, 20Mw, 0.1%; Resistance Vishay 90R9659
RESISTOR, THIN FILM, 100KOHM, 20mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM, 20mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTD-100KTR-ND 90R9658
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100K, 0.1%, 0.02W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176331-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details