Vishay Precision Group Chip Resistor - Surface Mount PHT0805E10R0DGT

Description
10 Ohms ±0.5% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.5% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTC-10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTC-10TR-ND
Chip Resistor - Surface Mount PHTC-10TR-ND
10 Ohms ±0.5% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 Ohms ±0.5% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, 805, 10 Ohm, 20Mw, 0.5%, Full Reel; Resistance Vishay - 73T1116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 805, 10 Ohm, 20Mw, 0.5%, Full Reel; Resistance Vishay
73T1116
Resistor, 805, 10 Ohm, 20Mw, 0.5%, Full Reel; Resistance Vishay 73T1116
RESISTOR, 805, 10 OHM, 20mW, 0.5%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, 805, 10 OHM, 20mW, 0.5%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10R, 0.5%, 0.02W, 0805; Resistance Vishay - 78T6286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.5%, 0.02W, 0805; Resistance Vishay
78T6286
Res, Thin Film, 10R, 0.5%, 0.02W, 0805; Resistance Vishay 78T6286
RES, THIN FILM, 10R, 0.5%, 0.02W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.5%, 0.02W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTC-10TR-ND 73T1116 78T6286
Product Name Chip Resistor - Surface Mount Resistor, 805, 10 Ohm, 20Mw, 0.5%, Full Reel; Resistance Vishay Res, Thin Film, 10R, 0.5%, 0.02W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details