Vishay Precision Group Resistor, Thin Film, 10 Ohm, 20Mw, 0.1%; Resistance Vishay PHT0805E10R0BGT

Description
RESISTOR, THIN FILM, 10 OHM, 20mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 10 OHM, 20mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 10 Ohm, 20Mw, 0.1%; Resistance Vishay - 90R9651 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 20Mw, 0.1%; Resistance Vishay
90R9651
Resistor, Thin Film, 10 Ohm, 20Mw, 0.1%; Resistance Vishay 90R9651
RESISTOR, THIN FILM, 10 OHM, 20mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 20mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 10 Ohm, 20Mw, 0.1%; Resistance Vishay - 90R9650 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10 Ohm, 20Mw, 0.1%; Resistance Vishay
90R9650
Thin Film Resistor, 10 Ohm, 20Mw, 0.1%; Resistance Vishay 90R9650
THIN FILM RESISTOR, 10 OHM, 20mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 10 OHM, 20mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90R9651 90R9650
Product Name Resistor, Thin Film, 10 Ohm, 20Mw, 0.1%; Resistance Vishay Thin Film Resistor, 10 Ohm, 20Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details