Vishay Precision Group Chip Resistor - Surface Mount PHT0603Y1003BGT

Description
RES SMD 100K OHM 0.0375W 0603
Datasheet
Description
RES SMD 100K OHM 0.0375W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHT0603Y1003BGT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHT0603Y1003BGT
Chip Resistor - Surface Mount PHT0603Y1003BGT
RES SMD 100K OHM 0.0375W 0603

RES SMD 100K OHM 0.0375W 0603

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.0125W, 0603; Resistance Vishay - 90R9646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.0125W, 0603; Resistance Vishay
90R9646
Res, Thin Film, 100K, 0.1%, 0.0125W, 0603; Resistance Vishay 90R9646
RES, THIN FILM, 100K, 0.1%, 0.0125W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.0125W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 100Kohm 12.5Mw 0.1%; Resistance Vishay - 90R9647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100Kohm 12.5Mw 0.1%; Resistance Vishay
90R9647
Resistor, Thin Film, 100Kohm 12.5Mw 0.1%; Resistance Vishay 90R9647
RESISTOR, THIN FILM, 100KOHM 12.5mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 100KOHM 12.5mW 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number PHT0603Y1003BGT 90R9646
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100K, 0.1%, 0.0125W, 0603; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0375 watts 0.0375 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details