Vishay Precision Group Chip Resistor - Surface Mount PHT0603Y1002BGT

Description
10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTB-10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-10KDKR-ND
Chip Resistor - Surface Mount PHTB-10KDKR-ND
10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTB-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-10KTR-ND
Chip Resistor - Surface Mount PHTB-10KTR-ND
10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTB-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-10KCT-ND
Chip Resistor - Surface Mount PHTB-10KCT-ND
10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.0125W, 0603; Resistance Vishay - 90R9644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.0125W, 0603; Resistance Vishay
90R9644
Res, Thin Film, 10K, 0.1%, 0.0125W, 0603; Resistance Vishay 90R9644
RES, THIN FILM, 10K, 0.1%, 0.0125W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.0125W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 10Kohm, 12.5Mw 0.1%; Resistance Vishay - 90R9645 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 12.5Mw 0.1%; Resistance Vishay
90R9645
Resistor, Thin Film, 10Kohm, 12.5Mw 0.1%; Resistance Vishay 90R9645
RESISTOR, THIN FILM, 10KOHM, 12.5mW 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 12.5mW 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTB-10KDKR-ND 90R9644
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.0125W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details