Vishay Precision Group Chip Resistor - Surface Mount PHT0603Y1001BGT

Description
1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote
Description
1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thin Film Resistor, part number 90R9642, features a resistance value of 1 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 0.0125 W (37.5 mW) and comes in a 0603 case size. This resistor operates effectively within a temperature range of -55 °C to +215 °C and can withstand storage temperatures up to +230 °C. It is sulfur resistant, making it suitable for harsh environments. The resistor utilizes a thin film technology with a temperature coefficient as low as 15 ppm/°C. This product is RoHS compliant, ensuring it meets environmental regulations. The combination of high stability, temperature resilience, and low drift characteristics makes it a reliable choice for precision applications.

Datasheet Summary
Powered by GS/AI

The Vishay Thin Film Resistor, part number 90R9642, features a resistance value of 1 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 0.0125 W (37.5 mW) and comes in a 0603 case size. This resistor operates effectively within a temperature range of -55 °C to +215 °C and can withstand storage temperatures up to +230 °C. It is sulfur resistant, making it suitable for harsh environments. The resistor utilizes a thin film technology with a temperature coefficient as low as 15 ppm/°C. This product is RoHS compliant, ensuring it meets environmental regulations. The combination of high stability, temperature resilience, and low drift characteristics makes it a reliable choice for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTB-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-1.0KTR-ND
Chip Resistor - Surface Mount PHTB-1.0KTR-ND
1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTB-1.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-1.0KCT-ND
Chip Resistor - Surface Mount PHTB-1.0KCT-ND
1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTB-1.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-1.0KDKR-ND
Chip Resistor - Surface Mount PHTB-1.0KDKR-ND
1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.0125W, 0603; Resistance Vishay - 90R9642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.0125W, 0603; Resistance Vishay
90R9642
Res, Thin Film, 1K, 0.1%, 0.0125W, 0603; Resistance Vishay 90R9642
RES, THIN FILM, 1K, 0.1%, 0.0125W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.0125W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 1Kohm, 12.5Mw, 0.1%; Resistance Vishay - 90R9643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1Kohm, 12.5Mw, 0.1%; Resistance Vishay
90R9643
Resistor, Thin Film, 1Kohm, 12.5Mw, 0.1%; Resistance Vishay 90R9643
RESISTOR, THIN FILM, 1KOHM, 12.5mW, 0.1%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 1KOHM, 12.5mW, 0.1%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTB-1.0KTR-ND 90R9642
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.0125W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers