Vishay Precision Group Chip Resistor - Surface Mount PHT0603Y1000BGT

Description
100 Ohms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTB-100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTB-100TR-ND
Chip Resistor - Surface Mount PHTB-100TR-ND
100 Ohms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, Thin Film, 100 Ohm, 12.5Mw 0.1%; Resistance Vishay - 90R9641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 12.5Mw 0.1%; Resistance Vishay
90R9641
Resistor, Thin Film, 100 Ohm, 12.5Mw 0.1%; Resistance Vishay 90R9641
RESISTOR, THIN FILM, 100 OHM, 12.5mW 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 12.5mW 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 100R, 0.1%, 0.0125W, 0603; Resistance Vishay - 90R9640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.0125W, 0603; Resistance Vishay
90R9640
Res, Thin Film, 100R, 0.1%, 0.0125W, 0603; Resistance Vishay 90R9640
RES, THIN FILM, 100R, 0.1%, 0.0125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.0125W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTB-100TR-ND 90R9641
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 100 Ohm, 12.5Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details