Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA2512E75R0BST1

Description
75 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA2512E75R0BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E75R0BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E75R0BST1CT-ND
75 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

75 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E75R0BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E75R0BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E75R0BST1TR-ND
75 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

75 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303123
Surface Mount Resistors 2303123
Vishay PHPA2512E75R0BST1

Vishay PHPA2512E75R0BST1

Supplier's Site
Surface Mount Resistors - 2303122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303122
Surface Mount Resistors 2303122
Vishay PHPA2512E75R0BST1

Vishay PHPA2512E75R0BST1

Supplier's Site
Surface Mount Resistors - 2303123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303123P
Surface Mount Resistors 2303123P
Vishay PHPA2512E75R0BST1

Vishay PHPA2512E75R0BST1

Supplier's Site
Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8943
Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8943
RES, 75R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8944
Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8944
RES, 75R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-PHPA2512E75R0BST1CT-ND 2303123 62AJ8943
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 75R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details