Vishay Intertechnology, Inc. Surface Mount Resistors PHPA2512E7500BST1

Description
Vishay PHPA2512E7500BST1
Request a Quote Datasheet
Description
Vishay PHPA2512E7500BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303119
Surface Mount Resistors 2303119
Vishay PHPA2512E7500BST1

Vishay PHPA2512E7500BST1

Supplier's Site
Surface Mount Resistors - 2303120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303120P
Surface Mount Resistors 2303120P
Vishay PHPA2512E7500BST1

Vishay PHPA2512E7500BST1

Supplier's Site
Surface Mount Resistors - 2303120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303120
Surface Mount Resistors 2303120
Vishay PHPA2512E7500BST1

Vishay PHPA2512E7500BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA2512E7500BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E7500BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E7500BST1DKR-ND
750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E7500BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E7500BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E7500BST1CT-ND
750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E7500BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E7500BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E7500BST1TR-ND
750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8945
Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8945
RES, 750R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 750R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8946
Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8946
RES, 750R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 750R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303119 764-PHPA2512E7500BST1DKR-ND 62AJ8945
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 750R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Resistance Range 750 ohms 750 ohms
Power Rating 2.5 watts 2.5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details