Vishay Intertechnology, Inc. Surface Mount Resistors PHPA2512E49R9BST1

Description
Vishay PHPA2512E49R9BST1
Request a Quote Datasheet
Description
Vishay PHPA2512E49R9BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303118P
Surface Mount Resistors 2303118P
Vishay PHPA2512E49R9BST1

Vishay PHPA2512E49R9BST1

Supplier's Site
Surface Mount Resistors - 2303118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303118
Surface Mount Resistors 2303118
Vishay PHPA2512E49R9BST1

Vishay PHPA2512E49R9BST1

Supplier's Site
Surface Mount Resistors - 2303117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303117
Surface Mount Resistors 2303117
Vishay PHPA2512E49R9BST1

Vishay PHPA2512E49R9BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA2512E49R9BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E49R9BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E49R9BST1TR-ND
49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E49R9BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E49R9BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E49R9BST1DKR-ND
49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E49R9BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E49R9BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E49R9BST1CT-ND
49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8937
Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8937
RES, 49R9, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8938
Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8938
RES, 49R9, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303118P 764-PHPA2512E49R9BST1TR-ND 62AJ8937
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 49R9, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Resistance Range 49.9 ohms 49.9 ohms
Power Rating 2.5 watts 2.5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details