Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA2512E4990BST1

Description
499 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA2512E4990BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E4990BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E4990BST1TR-ND
499 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

499 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHPA2512E4990BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHPA2512E4990BST1
Chip Resistor - Surface Mount PHPA2512E4990BST1
THIN FILM RES SMD 499 OHM 0.1% 2

THIN FILM RES SMD 499 OHM 0.1% 2

Supplier's Site Datasheet
Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8940
Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8940
RES, 499R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 499R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8939
Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8939
RES, 499R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 499R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 764-PHPA2512E4990BST1TR-ND PHPA2512E4990BST1 62AJ8940
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 499R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details