Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA2512E4020BST1

Description
402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA2512E4020BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E4020BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E4020BST1CT-ND
402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E4020BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E4020BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E4020BST1DKR-ND
402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E4020BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E4020BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E4020BST1TR-ND
402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

402 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303107
Surface Mount Resistors 2303107
Vishay PHPA2512E4020BST1

Vishay PHPA2512E4020BST1

Supplier's Site
Surface Mount Resistors - 2303108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303108
Surface Mount Resistors 2303108
Vishay PHPA2512E4020BST1

Vishay PHPA2512E4020BST1

Supplier's Site
Surface Mount Resistors - 2303108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303108P
Surface Mount Resistors 2303108P
Vishay PHPA2512E4020BST1

Vishay PHPA2512E4020BST1

Supplier's Site
Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8936
Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8936
RES, 402R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 402R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8935
Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8935
RES, 402R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 402R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-PHPA2512E4020BST1CT-ND 2303107 62AJ8936
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 402R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details