Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA2512E30R1BST1

Description
30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA2512E30R1BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E30R1BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E30R1BST1CT-ND
30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E30R1BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E30R1BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E30R1BST1TR-ND
30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E30R1BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E30R1BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E30R1BST1DKR-ND
30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8929
Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8929
RES, 30R1, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 30R1, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8930
Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8930
RES, 30R1, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 30R1, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - PHPA2512E30R1BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHPA2512E30R1BST1
Chip Resistor - Surface Mount PHPA2512E30R1BST1
THIN FILM RES SMD 30.1 OHM 0.1%

THIN FILM RES SMD 30.1 OHM 0.1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-PHPA2512E30R1BST1CT-ND 62AJ8929 PHPA2512E30R1BST1
Product Name Chip Resistor - Surface Mount Res, 30R1, 2.5W, 2512, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details