Vishay Intertechnology, Inc. Surface Mount Resistors PHPA2512E20R0BST1

Description
Vishay PHPA2512E20R0BST1
Request a Quote Datasheet
Description
Vishay PHPA2512E20R0BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303102P
Surface Mount Resistors 2303102P
Vishay PHPA2512E20R0BST1

Vishay PHPA2512E20R0BST1

Supplier's Site
Surface Mount Resistors - 2303101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303101
Surface Mount Resistors 2303101
Vishay PHPA2512E20R0BST1

Vishay PHPA2512E20R0BST1

Supplier's Site
Surface Mount Resistors - 2303102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303102
Surface Mount Resistors 2303102
Vishay PHPA2512E20R0BST1

Vishay PHPA2512E20R0BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA2512E20R0BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E20R0BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E20R0BST1CT-ND
20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E20R0BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E20R0BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E20R0BST1DKR-ND
20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E20R0BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E20R0BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E20R0BST1TR-ND
20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8924
Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8924
RES, 20R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8923
Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8923
RES, 20R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303102P 764-PHPA2512E20R0BST1CT-ND 62AJ8924
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 20R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Resistance Range 20 ohms 20 ohms
Power Rating 2.5 watts 2.5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers