Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA2512E2002BST1

Description
20 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA2512E2002BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E2002BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E2002BST1CT-ND
20 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E2002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E2002BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E2002BST1TR-ND
20 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8928
Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8928
RES, 20K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8927
Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8927
RES, 20K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-PHPA2512E2002BST1CT-ND 62AJ8928
Product Name Chip Resistor - Surface Mount Res, 20K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details