Vishay Intertechnology, Inc. Surface Mount Resistors PHPA2512E2000BST1

Description
Vishay PHPA2512E2000BST1
Request a Quote Datasheet
Description
Vishay PHPA2512E2000BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303097
Surface Mount Resistors 2303097
Vishay PHPA2512E2000BST1

Vishay PHPA2512E2000BST1

Supplier's Site
Surface Mount Resistors - 2303098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303098
Surface Mount Resistors 2303098
Vishay PHPA2512E2000BST1

Vishay PHPA2512E2000BST1

Supplier's Site
Surface Mount Resistors - 2303098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303098P
Surface Mount Resistors 2303098P
Vishay PHPA2512E2000BST1

Vishay PHPA2512E2000BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA2512E2000BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E2000BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E2000BST1DKR-ND
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E2000BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E2000BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E2000BST1TR-ND
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E2000BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E2000BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E2000BST1CT-ND
200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

200 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8925
Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8925
RES, 200R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8926
Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8926
RES, 200R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303097 764-PHPA2512E2000BST1DKR-ND 62AJ8925
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 200R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Resistance Range 200 ohms 200 ohms
Power Rating 2.5 watts 2.5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details