Vishay Intertechnology, Inc. Surface Mount Resistors PHPA2512E1002BST1

Description
Vishay PHPA2512E1002BST1
Request a Quote Datasheet
Description
Vishay PHPA2512E1002BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303093
Surface Mount Resistors 2303093
Vishay PHPA2512E1002BST1

Vishay PHPA2512E1002BST1

Supplier's Site
Surface Mount Resistors - 2303094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303094
Surface Mount Resistors 2303094
Vishay PHPA2512E1002BST1

Vishay PHPA2512E1002BST1

Supplier's Site
Surface Mount Resistors - 2303094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303094P
Surface Mount Resistors 2303094P
Vishay PHPA2512E1002BST1

Vishay PHPA2512E1002BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA2512E1002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E1002BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E1002BST1TR-ND
10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E1002BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E1002BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E1002BST1DKR-ND
10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E1002BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E1002BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E1002BST1CT-ND
10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

10 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8922
Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8922
RES, 10K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8921
Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8921
RES, 10K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303093 764-PHPA2512E1002BST1TR-ND 62AJ8922
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Resistance Range 10000 ohms
Power Rating 2.5 watts 2.5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details