100 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
100 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Win Source Part Number: 1349756-PHPA2512E100
Category: Resistors - Chip Resistor - Surface Mount
Series: PHPA
Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 2.5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
RES, 100R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES
RES, 100R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES
THIN FILM RES SMD 100 OHM 0.1% 2
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 764-PHPA2512E1000BST1CT-ND | 1349756-PHPA2512E1000BST1 | 2303089 | 62AJ8917 | PHPA2512E1000BST1 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 100R, 2.5W, 2512, Thin Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film, Wirewound | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512 | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |