Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E75R0BST1

Description
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E75R0BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E75R0BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E75R0BST1CT-ND
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E75R0BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E75R0BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E75R0BST1TR-ND
75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

75 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303087P
Surface Mount Resistors 2303087P
Vishay PHPA1206E75R0BST1

Vishay PHPA1206E75R0BST1

Supplier's Site
Surface Mount Resistors - 2303085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303085
Surface Mount Resistors 2303085
Vishay PHPA1206E75R0BST1

Vishay PHPA1206E75R0BST1

Supplier's Site
Surface Mount Resistors - 2303087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303087
Surface Mount Resistors 2303087
Vishay PHPA1206E75R0BST1

Vishay PHPA1206E75R0BST1

Supplier's Site
Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8911
Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8911
RES, 75R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8912
Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8912
RES, 75R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 75R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-PHPA1206E75R0BST1CT-ND 2303087P 62AJ8911
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 75R, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details