Vishay Intertechnology, Inc. Surface Mount Resistors PHPA1206E4990BST1

Description
Vishay PHPA1206E4990BST1
Request a Quote Datasheet
Description
Vishay PHPA1206E4990BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303080
Surface Mount Resistors 2303080
Vishay PHPA1206E4990BST1

Vishay PHPA1206E4990BST1

Supplier's Site
Surface Mount Resistors - 2303080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303080P
Surface Mount Resistors 2303080P
Vishay PHPA1206E4990BST1

Vishay PHPA1206E4990BST1

Supplier's Site
Surface Mount Resistors - 2303079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303079
Surface Mount Resistors 2303079
Vishay PHPA1206E4990BST1

Vishay PHPA1206E4990BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA1206E4990BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E4990BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E4990BST1DKR-ND
499 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

499 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E4990BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E4990BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E4990BST1TR-ND
499 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

499 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E4990BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E4990BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E4990BST1CT-ND
499 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

499 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8910
Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8910
RES, 499R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 499R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8909
Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8909
RES, 499R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 499R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303080 764-PHPA1206E4990BST1DKR-ND 62AJ8910
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 499R, 1W, 1206, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 499 ohms 499 ohms
Power Rating 2.5 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers