Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E40R2BST1

Description
40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E40R2BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E40R2BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E40R2BST1DKR-ND
40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E40R2BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E40R2BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E40R2BST1CT-ND
40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E40R2BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E40R2BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E40R2BST1TR-ND
40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

40.2 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351451-PHPA1206E40R2BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351451-PHPA1206E40R2BST1
Resistors - Chip Resistor - Surface Mount 1351451-PHPA1206E40R2BST1
Win Source Part Number: 1351451-PHPA1206E40R 2BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHPA Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 40.2 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1351451-PHPA1206E40R2BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: PHPA
Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 40.2 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303078
Surface Mount Resistors 2303078
Vishay PHPA1206E40R2BST1

Vishay PHPA1206E40R2BST1

Supplier's Site
Surface Mount Resistors - 2303077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303077
Surface Mount Resistors 2303077
Vishay PHPA1206E40R2BST1

Vishay PHPA1206E40R2BST1

Supplier's Site
Surface Mount Resistors - 2303078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303078P
Surface Mount Resistors 2303078P
Vishay PHPA1206E40R2BST1

Vishay PHPA1206E40R2BST1

Supplier's Site
Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8904
Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8904
RES, 40R2, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 40R2, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8903
Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8903
RES, 40R2, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 40R2, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 764-PHPA1206E40R2BST1DKR-ND 1351451-PHPA1206E40R2BST1 2303078 62AJ8904
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Res, 40R2, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers