Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E4020BST1

Description
402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E4020BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E4020BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E4020BST1DKR-ND
402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E4020BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E4020BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E4020BST1CT-ND
402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E4020BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E4020BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E4020BST1TR-ND
402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

402 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303076P
Surface Mount Resistors 2303076P
Vishay PHPA1206E4020BST1

Vishay PHPA1206E4020BST1

Supplier's Site
Surface Mount Resistors - 2303076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303076
Surface Mount Resistors 2303076
Vishay PHPA1206E4020BST1

Vishay PHPA1206E4020BST1

Supplier's Site
Surface Mount Resistors - 2303075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303075
Surface Mount Resistors 2303075
Vishay PHPA1206E4020BST1

Vishay PHPA1206E4020BST1

Supplier's Site
Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8906
Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8906
RES, 402R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 402R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8905
Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8905
RES, 402R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 402R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-PHPA1206E4020BST1DKR-ND 2303076P 62AJ8906
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 402R, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details