30.1 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
RES, 30R1, 1W, 1206, THIN FILM ROHS COMPLIANT: YES
RES, 30R1, 1W, 1206, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2303074 | 764-PHPA1206E30R1BST1TR-ND | 62AJ8898 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 30R1, 1W, 1206, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin Film, Wirewound | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 |
| Resistance Range | 30.1 ohms | 30.1 ohms | |
| Power Rating | 2.5 watts | 1 watts | |
| Standards and Certifications | RoHS | RoHS |