Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E3002BST1

Description
30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E3002BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E3002BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E3002BST1CT-ND
30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E3002BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E3002BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E3002BST1DKR-ND
30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E3002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E3002BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E3002BST1TR-ND
30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

30 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303068
Surface Mount Resistors 2303068
Vishay PHPA1206E3002BST1

Vishay PHPA1206E3002BST1

Supplier's Site
Surface Mount Resistors - 2303069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303069
Surface Mount Resistors 2303069
Vishay PHPA1206E3002BST1

Vishay PHPA1206E3002BST1

Supplier's Site
Surface Mount Resistors - 2303069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303069P
Surface Mount Resistors 2303069P
Vishay PHPA1206E3002BST1

Vishay PHPA1206E3002BST1

Supplier's Site
Chip Resistor - Surface Mount - PHPA1206E3002BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHPA1206E3002BST1
Chip Resistor - Surface Mount PHPA1206E3002BST1
THIN FILM RES SMD 30K OHM 0.1% 1

THIN FILM RES SMD 30K OHM 0.1% 1

Supplier's Site Datasheet
Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8900
Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8900
RES, 30K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8899
Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8899
RES, 30K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 764-PHPA1206E3002BST1CT-ND 2303068 PHPA1206E3002BST1 62AJ8900
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 30K, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details