Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E2492BST1

Description
24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E2492BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2492BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E2492BST1CT-ND
24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E2492BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2492BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E2492BST1DKR-ND
24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E2492BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2492BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E2492BST1TR-ND
24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8896
Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8896
RES, 24K9, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 24K9, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8895
Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8895
RES, 24K9, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 24K9, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-PHPA1206E2492BST1CT-ND 62AJ8896
Product Name Chip Resistor - Surface Mount Res, 24K9, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details