Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E2002BST1

Description
20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E2002BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2002BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E2002BST1DKR-ND
20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E2002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2002BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E2002BST1TR-ND
20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E2002BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2002BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E2002BST1CT-ND
20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 kOhms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303061
Surface Mount Resistors 2303061
Vishay PHPA1206E2002BST1

Vishay PHPA1206E2002BST1

Supplier's Site
Surface Mount Resistors - 2303062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303062P
Surface Mount Resistors 2303062P
Vishay PHPA1206E2002BST1

Vishay PHPA1206E2002BST1

Supplier's Site
Surface Mount Resistors - 2303062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303062
Surface Mount Resistors 2303062
Vishay PHPA1206E2002BST1

Vishay PHPA1206E2002BST1

Supplier's Site
Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8894
Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8894
RES, 20K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8893
Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8893
RES, 20K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-PHPA1206E2002BST1DKR-ND 2303061 62AJ8894
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 20K, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details