Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E2000BST1

Description
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E2000BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2000BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E2000BST1CT-ND
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E2000BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2000BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E2000BST1TR-ND
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E2000BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E2000BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E2000BST1DKR-ND
200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

200 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303056
Surface Mount Resistors 2303056
Vishay PHPA1206E2000BST1

Vishay PHPA1206E2000BST1

Supplier's Site
Surface Mount Resistors - 2303057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303057
Surface Mount Resistors 2303057
Vishay PHPA1206E2000BST1

Vishay PHPA1206E2000BST1

Supplier's Site
Surface Mount Resistors - 2303057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303057P
Surface Mount Resistors 2303057P
Vishay PHPA1206E2000BST1

Vishay PHPA1206E2000BST1

Supplier's Site
Chip Resistor - Surface Mount - PHPA1206E2000BST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PHPA1206E2000BST1
Chip Resistor - Surface Mount PHPA1206E2000BST1
THIN FILM RES SMD 200 OHM 0.1% 1

THIN FILM RES SMD 200 OHM 0.1% 1

Supplier's Site Datasheet
Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8890
Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8890
RES, 200R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8889
Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8889
RES, 200R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 764-PHPA1206E2000BST1CT-ND 2303056 PHPA1206E2000BST1 62AJ8890
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 200R, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details