Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 75 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay PHP02512E75R0BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 75 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 75 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 75 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay - 06X6564 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 75 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay
06X6564
Surface Mount Thin Film Resistor, Php Series, 75 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay 06X6564
Surface Mount Thin Film Resistor, PHP Series, 75 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 75 ohm, 2.5 W, - 0.1%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6564
Product Name Surface Mount Thin Film Resistor, Php Series, 75 Ohm, 2.5 W, 0.1%, 200 V, 2512 [6432 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details