Vishay Precision Group Resistor Thin Film 75 Ohm 2512 2.5W 0.1%, Full Reel; Resistance Vishay PHP02512E75R0BST1

Description
RESISTOR THIN FILM 75 OHM 2512 2.5W 0.1%, FULL REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RESISTOR THIN FILM 75 OHM 2512 2.5W 0.1%, FULL REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Thin Film 75 Ohm 2512 2.5W 0.1%, Full Reel; Resistance Vishay - 44T1584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thin Film 75 Ohm 2512 2.5W 0.1%, Full Reel; Resistance Vishay
44T1584
Resistor Thin Film 75 Ohm 2512 2.5W 0.1%, Full Reel; Resistance Vishay 44T1584
RESISTOR THIN FILM 75 OHM 2512 2.5W 0.1%, FULL REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR THIN FILM 75 OHM 2512 2.5W 0.1%, FULL REEL; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:2.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44T1584
Product Name Resistor Thin Film 75 Ohm 2512 2.5W 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details