Vishay Intertechnology, Inc. Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More PHP02512E49R9BST5

Description
Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More - PHP02512E49R9BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More
PHP02512E49R9BST5
Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More PHP02512E49R9BST5
Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More

Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More

Supplier's Site
Chip Resistor - Surface Mount - PHP49.9BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP49.9BTR-ND
Chip Resistor - Surface Mount PHP49.9BTR-ND
49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP49.9BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP49.9BDKR-ND
Chip Resistor - Surface Mount PHP49.9BDKR-ND
49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP49.9BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP49.9BCT-ND
Chip Resistor - Surface Mount PHP49.9BCT-ND
49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

49.9 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PHP02512E49R9BST5 PHP49.9BTR-ND
Product Name Thin Film Resistors - SMD 2.5watt 49.9ohm .1% 25 PPM Learn More Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details