3.01 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Vishay/DaleThin Film Resistors - SMD 2.5watt 3.01Kohm .1% 25 PPM Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PHP3.01KBTR-ND | PHP02512E3011BST5 |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleThin Film Resistors - SMD 2.5watt 3.01Kohm .1% 25 PPM Learn More |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |