Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHP02512E3010BST5

Description
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHP301BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP301BCT-ND
Chip Resistor - Surface Mount PHP301BCT-ND
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP301BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP301BTR-ND
Chip Resistor - Surface Mount PHP301BTR-ND
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHP301BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHP301BDKR-ND
Chip Resistor - Surface Mount PHP301BDKR-ND
301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

301 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film

Buy Now Datasheet
Vishay/DaleThin Film Resistors - SMD 2.5watt 301ohms .1% 25 PPM Learn More - PHP02512E3010BST5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 2.5watt 301ohms .1% 25 PPM Learn More
PHP02512E3010BST5
Vishay/DaleThin Film Resistors - SMD 2.5watt 301ohms .1% 25 PPM Learn More PHP02512E3010BST5
Vishay/DaleThin Film Resistors - SMD 2.5watt 301ohms .1% 25 PPM Learn More

Vishay/DaleThin Film Resistors - SMD 2.5watt 301ohms .1% 25 PPM Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PHP301BCT-ND PHP02512E3010BST5
Product Name Chip Resistor - Surface Mount Vishay/DaleThin Film Resistors - SMD 2.5watt 301ohms .1% 25 PPM Learn More
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details