Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 301 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay PHP02512E3010BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 301 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 301 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 301 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay - 06X6555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 301 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay
06X6555
Surface Mount Thin Film Resistor, Php Series, 301 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay 06X6555
Surface Mount Thin Film Resistor, PHP Series, 301 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 301 ohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6555
Product Name Surface Mount Thin Film Resistor, Php Series, 301 Ohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details